EN
  • EN
  • DE
  • IT

PIC16F1708-E/ML

Part No PIC16F1708-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000888-PIC16F1708-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F1708-E/ML CAD Model

Description

Microchip Technology's PIC16F1708-E/ML Microcontroller

The PIC16F1708-E/ML from Microchip Technology is a high-performance 8-bit microcontroller that combines intelligent analog and digital peripherals. This microcontroller is part of the PIC16F170X family that is designed with flexibility in mind, suitable for a broad range of applications, including industrial control systems, automotive, consumer electronics, and the Internet of Things (IoT).

Featuring a 16 MHz internal oscillator, this robust microcontroller provides precision and efficiency for time-sensitive applications. The device incorporates 14KB of flash memory, allowing ample space for complex programs and 1KB of RAM for data storage. Its EEPROM size is 256 bytes, which is ideal for storing non-volatile data that must be preserved between power cycles.

One of the key features of the PIC16F1708-E/ML is its extensive set of peripherals. It includes up to 12 channels of 10-bit Analog-to-Digital Converters (ADC), which are essential for interfacing with analog sensors and converting their signals into digital data. Additionally, it offers two comparators and a Numerically Controlled Oscillator (NCO) for enhanced control capabilities.

The microcontroller's package is a 20-pin QFN, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications. With its operating voltage range of 1.8V to 5.5V, the PIC16F1708-E/ML provides designers the flexibility to work with various power supplies and battery-operated devices.

Communication with other devices is made possible through its I2C, SPI, and EUSART interfaces, which enable easy integration into a larger system. The device also features Power-Saving modes such as Idle and Doze, reducing power consumption for battery-powered applications.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the PIC16F1708-E/ML, simplifying development and reducing time to market. With these tools, developers can generate code and configure hardware peripherals with ease.

In summary, the PIC16F1708-E/ML is a versatile and powerful microcontroller that offers a rich set of features packed into a compact package, ideal for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8933 $58.7196
28+ $4.0151 $112.4228
44+ $3.8895 $171.1380
60+ $3.7641 $225.8460
77+ $3.6387 $280.1799
103+ $3.2622 $336.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess