EN
  • EN
  • DE

PIC16F1713-I/SS

Part No PIC16F1713-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16F1713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889450-PIC16F1713-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1713-I/SS CAD Model

Description

Microchip Technology's PIC16F1713-I/SS

The PIC16F1713-I/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This MCU is part of the PIC16F17XX family of microcontrollers which are known for their robust performance and low power consumption. The PIC16F1713-I/SS is particularly suitable for automation, consumer electronics, automotive, and industrial control systems.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7 KB of on-board programmable memory with self-read/write capability
  • RAM: 512 Bytes and EEPROM: 256 Bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 25 versatile input/output pins
  • Timers: Four flexible timers with a variety of modes including PWM, capture, and compare
  • Communication: Equipped with EUSART, SPI, and I2C modules for serial communication
  • Analog Features: Integrated with 17-channel 10-bit Analog-to-Digital Converter (ADC), two comparators with Voltage Reference module
  • Operating Voltage: 1.8V to 5.5V, suitable for a wide range of power sources
  • Temperature Range: -40°C to +125°C operating temperature range, ensuring reliability across diverse environments

Package and Quality:

The PIC16F1713-I/SS comes in a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for easy integration into various circuit designs. Microchip Technology's commitment to quality is evident in the product's design and manufacturing, ensuring a reliable solution for developers.

Applications:

With its robust set of features, the PIC16F1713-I/SS is ideal for applications that require a mix of analog and digital functionality such as LED lighting, power supplies, battery management, and touch sensing interfaces. Its programmability and extensive peripheral set allow for custom solutions tailored to specific needs, making it a go-to choice for engineers and hobbyists alike.

Overall, the PIC16F1713-I/SS microcontroller is a testament to Microchip's innovation in providing high-performance, cost-effective solutions for the ever-evolving world of electronic design.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2694 $51.2328
29+ $3.5031 $101.5899
45+ $3.3936 $152.7120
61+ $3.2841 $200.3301
79+ $3.1747 $250.8013
106+ $2.8463 $301.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess