EN
  • EN
  • DE

PIC16F1784-I/MV

Part No PIC16F1784-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-UQFN (5x5)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-UFQFN Exposed Pad
Case / Package 40-UQFN (5x5)
Family Name PIC16F1784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889457-PIC16F1784-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1784-I/MV CAD Model

Description

Product Overview: PIC16F1784-I/MV

The PIC16F1784-I/MV is a versatile and powerful microcontroller from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this microcontroller is part of the enhanced Mid-range PIC16 family, which is known for its exceptional performance, efficiency, and flexibility.

Key Features

  • Core: The PIC16F1784-I/MV is equipped with an Enhanced Mid-range 8-bit CPU with a 14-bit instruction set that provides a perfect balance between power consumption and processing capability.
  • Memory: It boasts 7 KB of Flash program memory, 512 bytes of EEPROM data memory, and 1 KB of SRAM, enabling robust program storage and efficient data management.
  • Speed: With an operating speed of up to 32 MHz, this microcontroller ensures swift execution of instructions, making it suitable for time-sensitive applications.
  • I/O and Peripherals: It offers 18 I/O pins and a host of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two Comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Capture/Compare/PWM (ECCP) modules for complex waveform generation.
  • Communication Interfaces: For communication purposes, the PIC16F1784-I/MV supports various serial communication interfaces such as I2C, SPI, and EUSART, providing ample options for interfacing with other devices and sensors.
  • Power Management: It features a range of power-saving modes, including Idle and Doze, which allow for reduced power consumption during periods of lesser activity.
  • Temperature Range: The device operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions.
  • Packaging: The microcontroller comes in a 28-pin UQFN package, which is ideal for space-constrained applications.

Applications

The PIC16F1784-I/MV is well-suited for a variety of applications across different industries, such as automotive systems, consumer electronics, industrial automation, and more. Its rich set of features makes it an excellent choice for complex control systems, sensor interfacing, data acquisition, and communication tasks.

In summary, the PIC16F1784-I/MV from Microchip Technology is a robust and reliable microcontroller that offers an impressive array of features designed to meet the demands of modern embedded systems. Whether you are developing a simple control system or a complex networked device, this microcontroller is engineered to deliver top-notch performance and versatility.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess