EN
  • EN
  • DE

TNETV1700ZZGRHS

Part No TNETV1700ZZGRHS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description INTEGRATED CIRCUIT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Base Product Number TNETV17
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1151357-TNETV1700ZZGRHS
Ultra Librarian 3D Model Ultra Librarian TNETV1700ZZGRHS CAD Model

Description

Introducing the TNETV1700ZZGRHS from Texas Instruments

The TNETV1700ZZGRHS is a cutting-edge product from Texas Instruments, designed to cater to the demanding needs of modern communication infrastructures. As a prominent player in the semiconductor industry, Texas Instruments has developed this device with a focus on performance, reliability, and integration, making it an ideal choice for network equipment manufacturers and service providers.

Robust Performance and Scalability

At the heart of the TNETV1700ZZGRHS lies a powerful processing core that is capable of handling complex algorithms and high-speed data processing tasks. This makes it particularly suitable for applications in high-speed networking and telecommunications equipment, where consistent and reliable performance is critical. The device is engineered to easily scale, ensuring that it can meet the evolving demands of network traffic and services.

Advanced Features for Enhanced Functionality

This product comes with a suite of advanced features that enhance its functionality in network environments. It supports a broad range of protocols and interfaces, providing the flexibility required to integrate with various hardware and software systems. With its support for advanced security features, the TNETV1700ZZGRHS ensures that data remains secure, which is paramount in today's increasingly connected world.

Energy Efficiency and Environmental Considerations

Energy efficiency is a key consideration in the design of the TNETV1700ZZGRHS. Texas Instruments has implemented several power-saving features that reduce the overall energy consumption of the device without compromising its performance. This not only helps in lowering operational costs but also aligns with the global trend towards environmentally friendly technology solutions.

Applications and Use Cases

The versatile nature of the TNETV1700ZZGRHS makes it suitable for a wide range of applications. It is ideal for use in network routers, switches, access points, and other equipment that forms the backbone of the internet and enterprise networks. Its robust processing capabilities also make it well-suited for edge computing scenarios where processing data closer to the source is beneficial.

In summary, the TNETV1700ZZGRHS from Texas Instruments represents a blend of performance, efficiency, and security, making it a top-tier component for network infrastructure solutions. Its adaptability and advanced features ensure that it can meet the needs of a dynamic and ever-changing technological landscape.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess