EN
  • EN
  • DE

PIC17C43T-25/L

Part No PIC17C43T-25/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 210101-PIC17C43T-25/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C43T-25/L CAD Model

Description

Microchip Technology's PIC17C43T-25/L Microcontroller

The PIC17C43T-25/L is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a variety of applications requiring efficient and reliable control. This microcontroller is part of the PIC17CXXX family, which is renowned for its robust architecture, wide range of features, and ease of use. The PIC17C43T-25/L is an ideal choice for designers looking for a device that offers a good balance between computational power and power consumption.

Key Features:

  • CPU Speed: The PIC17C43T-25/L operates at 25 MHz, providing a rapid processing capability for time-sensitive tasks.
  • Memory: It comes with 16KB of on-chip EPROM, ensuring ample space for complex programs and 454 bytes of RAM for data storage.
  • I/O Ports: The device is equipped with 33 input/output pins, offering great flexibility for interfacing with other hardware components.
  • Timers: It includes three built-in timers, which are essential for tasks that require precise timing and event counting.
  • Interrupt Handling: With 13 sources of interrupts, the PIC17C43T-25/L ensures responsive and efficient interrupt management for real-time applications.

Advanced Peripherals:

  • PWM Modules: The microcontroller features two Pulse Width Modulation (PWM) modules, enabling it to control motors and other devices requiring variable power output.
  • Serial Communication: It supports synchronous and asynchronous serial communication, making it suitable for applications that require data exchange with other systems.

Robust Design:

The PIC17C43T-25/L is built to be tough and reliable. It operates within a temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions. Additionally, its low-power design allows for efficient operation, making it suitable for battery-powered devices.

Applications:

Thanks to its versatile feature set, the PIC17C43T-25/L can be used in a wide array of applications, including industrial control systems, automotive electronics, robotics, and more. Its ability to handle complex algorithms and support for various communication protocols makes it an excellent choice for sophisticated embedded systems.

Overall, the PIC17C43T-25/L from Microchip Technology is a powerful microcontroller that combines performance, versatility, and reliability, making it a top choice for engineers and developers across various industries.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess