Product Overview: PIC16F1825-H/STVAO from Microchip Technology
The PIC16F1825-H/STVAO is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This compact, yet powerful device is part of Microchip's extensive PIC16F family, known for its ease of use and robust feature set tailored for mid-range applications.
Key Features:
- Core: The PIC16F1825-H/STVAO is equipped with an enhanced Mid-range 8-bit core with 14 instruction widths and up to 20 MHz internal oscillator, allowing for swift and efficient processing capabilities.
- Memory: It boasts 3.5 KB of flash program memory, 256 bytes of EEPROM, and 128 bytes of RAM, providing ample space for complex programs and data storage.
- I/O Ports: The device includes 12 versatile I/O pins that support various functionalities, including digital I/O, analog inputs, and PWM outputs, offering flexibility in interfacing with external devices.
- Communication Peripherals: This MCU features essential communication interfaces such as I2C, SPI, and UART, enabling seamless integration with other components in embedded systems.
- Power Management: With a wide operating voltage range of 1.8V to 5.5V, the PIC16F1825-H/STVAO is designed for low-power operation, featuring several power-saving modes to extend battery life in portable applications.
- Temperature Range: The device operates over an extended temperature range, making it suitable for industrial-grade applications that demand reliability under varying environmental conditions.
Applications:
The PIC16F1825-H/STVAO is ideal for a broad array of applications, including but not limited to automation systems, consumer electronics, automotive components, and Internet of Things (IoT) devices. Its robust architecture and comprehensive development support make it a go-to choice for designers looking for a cost-effective yet powerful solution for their embedded projects.
Support and Tools:
Microchip Technology provides extensive support for the PIC16F1825-H/STVAO through its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial design to final programming, ensuring a smooth experience for both novice and experienced developers.