EN
  • EN
  • DE

PIC16F1829-I/P

Part No PIC16F1829-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1829
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 740754-PIC16F1829-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1829-I/P CAD Model

Description

Microchip Technology PIC16F1829-I/P Microcontroller

The PIC16F1829-I/P is a high-performance 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This versatile MCU is part of Microchip's PIC16F family and is packed with advanced features to handle complex tasks while maintaining power efficiency and reliability.

Key Features:

  • Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 14KB (8K x 14) of program storage space
  • RAM: 1KB (512 x 16) of data memory
  • Data EEPROM: 256 x 8 bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 18 versatile input/output pins
  • Communication: Integrated I2C, SPI, and EUSART for serial communication
  • Timers: Two 8-bit timers and three 16-bit timers
  • 10-bit ADC: 12-channel, 10-bit Analog-to-Digital Converter
  • Comparators: Two analog comparators with programmable voltage reference
  • Power-Saving Modes: Idle and Sleep modes for power efficiency
  • Operating Voltage: 1.8V to 5.5V, suitable for battery-powered and low-power applications
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions

Applications:

The PIC16F1829-I/P is ideal for applications requiring a balance between performance and power consumption. Its applications span across various fields such as:

  • Industrial Control Systems
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Home Automation

Package and Quality:

This MCU comes in a 18-pin PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for prototyping as well as mass production. The PIC16F1829-I/P is also supported by Microchip's MPLAB® development environment, providing a comprehensive software suite for device programming and development.

Conclusion:

With its rich set of features and robust design, the Microchip PIC16F1829-I/P microcontroller is an excellent choice for designers looking for a versatile and efficient MCU solution. It offers the perfect blend of power, performance, and ease of use to drive innovation across a multitude of electronic applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4472 $51.7080
36+ $2.8285 $101.8260
55+ $2.7401 $150.7055
76+ $2.6517 $201.5292
98+ $2.5633 $251.2034
131+ $2.2982 $301.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,593 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess