EN
  • EN
  • DE
  • IT

PIC16F18445-I/P

Part No PIC16F18445-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F18445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368804-PIC16F18445-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18445-I/P CAD Model

Description

Microchip Technology's PIC16F18445-I/P Microcontroller

The PIC16F18445-I/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from consumer electronics to industrial control systems. This microcontroller is part of the enhanced mid-range PIC16F family, known for its excellent performance-to-cost ratio, and is housed in a 14-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping and easy soldering on printed circuit boards.

At the heart of the PIC16F18445-I/P lies a high-performance RISC CPU with a rich set of features. It boasts a clock speed of up to 32 MHz and incorporates 14 KB of flash memory for program storage, along with 1 KB of SRAM and 256 bytes of EEPROM for data storage. This combination of memory options provides ample space for complex programs and data retention across power cycles.

The device is equipped with an extensive range of peripherals that enhance its functionality. It includes up to 12 channels of 10-bit Analog-to-Digital Converters (ADC), allowing for precise analog signal measurement. The microcontroller also features two PWM modules, a pair of comparators, and a Complementary Waveform Generator (CWG) that simplify motor control and other waveform generation tasks. For communication purposes, the PIC16F18445-I/P supports I2C, SPI, and EUSART interfaces, enabling it to connect with other microcontrollers, sensors, and peripheral devices.

One of the standout features of this MCU is its Intelligent Analog integration, which includes the Core Independent Peripherals (CIPs) like the Zero Cross Detect (ZCD) module, enhancing the efficiency of power control applications. The CIPs enable the microcontroller to perform tasks autonomously, reducing the workload on the CPU and allowing for lower power consumption and faster system response.

Furthermore, the PIC16F18445-I/P supports Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. It also supports low-power operation modes, making it an excellent choice for battery-operated devices. With its robust set of features and Microchip's commitment to long-term availability, this microcontroller is an ideal solution for designers looking for a reliable and cost-effective MCU.

Overall, the PIC16F18445-I/P from Microchip Technology is a feature-rich and flexible microcontroller that offers a perfect balance between performance and power efficiency, suitable for a multitude of embedded system applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess