Product Overview: PIC16F18875T-I/PT
The PIC16F18875T-I/PT is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from consumer electronics to industrial automation. This microcontroller is part of the PIC16F family, known for its robust performance and low power consumption.
Key Features
- Core: The device features a high-performance 8-bit PIC core with a maximum CPU speed of 32 MHz, providing a perfect balance between power efficiency and processing capability.
- Memory: It comes with 14 KB of Flash program memory and 1 KB of SRAM, ensuring ample space for complex programs and data storage.
- I/O Pins: The microcontroller offers 35 I/O pins, which are highly configurable to suit a variety of interfacing requirements.
- Communication Peripherals: It includes versatile communication interfaces such as I2C, SPI, and EUSART, allowing for easy integration with other devices and peripherals.
- ADC: An integrated 10-bit Analog-to-Digital Converter with up to 35 channels enables the microcontroller to interface with analog sensors and devices.
- Timers and CCP: It features various timers and up to four Capture/Compare/PWM (CCP) modules for precise timing and control applications.
- Temperature Range: The device operates over an extended temperature range from -40°C to 85°C, suitable for harsh environments.
- Package: The microcontroller is available in a 44-pin TQFP package, providing a compact footprint for space-constrained applications.
Applications
The PIC16F18875T-I/PT is designed for adaptability, making it an excellent choice for a multitude of applications including:
- Automotive systems
- Consumer electronics
- Home appliances
- Industrial control systems
- Medical devices
- Power management systems
With its robust set of features, the PIC16F18875T-I/PT from Microchip Technology is a powerful and flexible microcontroller option for designers looking to create advanced and efficient electronic systems.