EN
  • EN
  • DE

PIC16F18877-I/P

Part No PIC16F18877-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 40DIP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F18877
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 10
Win Source Part Number 1319116-PIC16F18877-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18877-I/P CAD Model

Description

Product Overview: PIC16F18877-I/P

The PIC16F18877-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex. This microcontroller is part of the PIC16F family, renowned for their ease of use, low power consumption, and advanced peripherals. The PIC16F18877-I/P comes in a 40-pin PDIP (Plastic Dual In-line Package) which is suitable for breadboard prototyping and easy soldering on printed circuit boards.

Key Features

  • Core: The device features a high-performance RISC CPU with only 49 instructions to learn. This simplicity ensures rapid development and debugging.
  • Memory: It boasts 56KB of Flash memory for program storage, 4KB of SRAM for data, and 256 Bytes of EEPROM for non-volatile storage, making it ideal for a variety of complex tasks.
  • Speed: With a CPU speed of up to 32MHz, it provides the processing power necessary for time-sensitive tasks and supports a wide operating voltage range of 2.3V to 5.5V.
  • Peripherals: The chip includes versatile peripherals such as four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2), three operational amplifiers, comparators, and a 10-bit Digital-to-Analog Converter (DAC) to support a variety of analog interfaces.
  • Communication: It supports various serial communication protocols including I2C, SPI, and EUSART, which allows for easy interfacing with other microcontrollers, sensors, and modules.
  • Timers and Interrupts: Multiple timers, PWM modules, and an extensive interrupt system enable precise timing operations and event-based control.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliability across different environmental conditions.

Applications

The PIC16F18877-I/P is suitable for a diverse array of applications, including industrial control systems, automotive applications, consumer electronics, power management, and Internet of Things (IoT) devices. Its robust set of features and ease of use make it an excellent choice for both hobbyists and professionals seeking a reliable microcontroller for their projects.

Conclusion

Microchip's PIC16F18877-I/P is a feature-rich microcontroller that balances performance with simplicity. It provides a cost-effective solution for a broad spectrum of applications and is supported by Microchip's comprehensive development tools for ease of programming and development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess