Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1936
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322357-PIC16F1936-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-E/SO CAD Model

Description

Product Overview: PIC16F1936-E/SO from Microchip Technology

The PIC16F1936-E/SO is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a wide range of applications. It is a member of Microchip's extensive PIC16F family, known for their robust performance and low-power consumption. This particular model comes in a 28-pin SOIC package, offering a compact solution for space-constrained applications.

Key Features:

  • Core: The device features a high-performance RISC CPU with only 49 instructions to learn. It operates at a maximum speed of 32 MHz, providing the efficiency needed for quick data processing and real-time control tasks.
  • Program Memory: It comes with 14 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: The microcontroller includes 512 bytes of RAM, which is used for temporary data storage and operational tasks.
  • Data EEPROM: 256 bytes of data EEPROM are provided, which is useful for non-volatile storage of configuration settings or other persistent data.
  • I/O Ports: The PIC16F1936-E/SO has 25 I/O pins, offering flexibility in interfacing with various peripherals and sensors.
  • Timers: It is equipped with three timers, including an 8-bit timer and two 16-bit timers, which are essential for timing and counting operations.
  • Analog-to-Digital Converter: The built-in 10-bit ADC with up to 17 channels allows the microcontroller to convert analog signals into digital data for processing.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and EUSART, facilitating easy connectivity with other devices and systems.
  • Power Management: The device features Power-Saving Sleep mode, Idle mode, and wide operating voltage range (2.0V to 5.5V), making it suitable for battery-powered and low-power applications.

Applications:

The PIC16F1936-E/SO microcontroller is ideal for application areas such as consumer electronics, automotive systems, industrial automation, and IoT devices. Its comprehensive feature set allows developers to create sophisticated systems, including home automation controls, smart sensors, automotive control units, and much more.

With its robust set of features and Microchip's reputation for reliability, the PIC16F1936-E/SO is a smart choice for designers looking to create efficient and cost-effective solutions for their embedded systems.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8292 $54.8760
70+ $1.5009 $105.0630
105+ $1.4540 $152.6700
145+ $1.4071 $204.0295
185+ $1.3602 $251.6370
250+ $1.2195 $304.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,880 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention