EN
  • EN
  • DE

PIC16F54-E/SO

Part No PIC16F54-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 25 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 18-SOIC
Win Source Part Number 210055-PIC16F54-E/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F54-E/SO CAD Model

Description

The PIC16F54-E/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features designed to support a wide range of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness.

Key Features

  • CPU: The PIC16F54-E/SO features a powerful RISC CPU with a 33 single-word instruction set optimized for control applications. This results in a product that executes instructions quickly and efficiently, with a typical instruction time of 200 ns at 20 MHz.
  • Memory: This microcontroller comes with 512 bytes of Flash program memory and a 25-byte register file (RAM), providing ample space for simple control programs.
  • I/O Ports: It includes 12 general-purpose I/O pins that offer flexibility for interfacing with external devices and peripherals.
  • Timer: An 8-bit timer is included, which is essential for timing-related functions within embedded systems.
  • Operating Voltage: The device operates over a wide voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Packaging: The PIC16F54-E/SO is available in a 18-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16F54-E/SO allows it to be used across various applications, including consumer electronics, automotive systems, industrial automation, and more. Its low power consumption and wide operating voltage range make it particularly well-suited for portable and power-sensitive devices.

Support and Resources

Microchip Technology provides extensive support for the PIC16F54-E/SO with a comprehensive set of development tools, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE). This support helps to accelerate development cycles and reduce time to market for products incorporating the PIC16F54-E/SO.

For designers looking for a reliable and cost-effective microcontroller solution, the PIC16F54-E/SO offers a compelling choice with its robust feature set and Microchip's renowned support network.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6456 $58.2032
54+ $2.1707 $117.2178
83+ $2.1029 $174.5407
114+ $2.0351 $232.0014
147+ $1.9672 $289.1784
197+ $1.7637 $347.4489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 636 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess