EN
  • EN
  • DE

PIC16F54T-I/SO

Part No PIC16F54T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 18SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F54T-I/SO-ND,PIC16F54T-I/SOTR,PIC16F54T-I/SO-NDR,PIC16F54T-I/SODKR,PIC16F54T-I/SOCT
Standard Package 1,100
Win Source Part Number 1322200-PIC16F54T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F54T-I/SO CAD Model

Description

Microchip Technology's PIC16F54T-I/SO

The PIC16F54T-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from automotive systems to consumer electronics. This 8-bit CMOS microcontroller is part of Microchip's renowned PIC16F family and is well-suited for projects that require a compact, yet robust, control solution.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F54T-I/SO offers a substantial amount of functionality in a space-saving design. With an operating temperature range of -40°C to +125°C, this microcontroller is built to withstand extreme conditions, making it an ideal choice for industrial and automotive applications where reliability is paramount.

The PIC16F54T-I/SO comes equipped with a 12 MHz internal oscillator, providing a reliable clock source for timing-sensitive operations without the need for external components. This feature simplifies the design and reduces the overall bill of materials for the end product.

Featuring 512 bytes of flash memory, the PIC16F54T-I/SO provides ample space for program storage, allowing developers to implement complex routines and algorithms. Additionally, with 25 bytes of data RAM and 12 I/O pins, this microcontroller offers enough resources to manage multiple tasks and interface with various peripherals and sensors.

One of the standout features of the PIC16F54T-I/SO is its ease of use. The device is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which offers a comprehensive suite of development tools. Programmers can take advantage of the MPLAB® Code Configurator (MCC) for simplified code generation, which significantly accelerates the development process.

Moreover, the PIC16F54T-I/SO incorporates a range of built-in peripherals, including timers, an analog comparator, and a watchdog timer, further enhancing its functionality. These integrated features not only simplify the design process but also enable the creation of more efficient and reliable systems.

In summary, the PIC16F54T-I/SO from Microchip Technology is a highly capable microcontroller that combines performance, durability, and ease of use, making it a top choice for designers and engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess