EN
  • EN
  • DE

UC3874N-1

Part No UC3874N-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 36 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1115600-UC3874N-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3874N-1 CAD Model

Description

The UC3874N-1 from Texas Instruments is a sophisticated integrated circuit designed for the precise control of resonant-mode power supplies. This controller is part of a family of devices that offer advanced features to enhance the performance, efficiency, and reliability of power systems in a wide range of applications.

Key Features

  • Resonant Switching: The UC3874N-1 employs resonant-mode switching techniques, which allow for zero-voltage or zero-current switching, reducing switching losses and improving overall efficiency.
  • Frequency Modulation: This device uses frequency modulation for regulation, which minimizes electromagnetic interference (EMI) and can be more efficient than traditional pulse-width modulation (PWM) methods.
  • Programmable Operating Frequency: The operating frequency is programmable, allowing designers to optimize the power supply for specific applications and to use the most efficient transformers and output filters.
  • Integrated Fault Protection: The UC3874N-1 includes comprehensive fault protection features such as over-current protection, over-voltage protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Soft Start Capability: A soft-start function is provided to gradually ramp up the output voltage, minimizing stress on the power supply components during startup.

Applications

The UC3874N-1 is versatile and can be used in a variety of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • High-density power converters
  • Server and data center power supplies

Package and Availability

The UC3874N-1 is available in a PDIP-20 (Plastic Dual In-line Package) that is easy to handle and integrate into various circuit designs. It is also supported by Texas Instruments' comprehensive technical documentation, design resources, and customer support, making it a reliable choice for power supply designers looking to leverage resonant-mode technology.

For detailed specifications, datasheets, and additional resources, please visit the Texas Instruments official website or contact their sales and support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess