EN
  • EN
  • DE

PIC16F59T-I/PT

Part No PIC16F59T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 44TQFP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
RAM Size 134 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F59
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F59T-I/PTDKR,PIC16F59T-I/PTCT,PIC16F59T-I/PTTR,PIC16F59T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1322287-PIC16F59T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F59T-I/PT CAD Model

Description

Microchip Technology's PIC16F59T-I/PT Microcontroller

The PIC16F59T-I/PT is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology's extensive PIC family, designed to support a wide range of applications. This particular model boasts a versatile set of features that make it ideal for embedded systems that require a balance between power efficiency and processing capabilities.

At the heart of the PIC16F59T-I/PT is a powerful RISC architecture that enables the execution of most instructions in a single clock cycle, enhancing the overall speed and efficiency of the device. The microcontroller operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

This microcontroller comes with 12KB of flash memory for program storage, which is ample space for many complex applications. Additionally, it includes 256 bytes of EEPROM data memory, useful for storing non-volatile data, and 368 bytes of RAM for temporary data storage during operation.

The PIC16F59T-I/PT is equipped with a variety of peripherals that enhance its capabilities. These include an 8-bit timer, a 16-bit timer, and a Watchdog Timer for system reliability. It also features an on-board oscillator, which simplifies the design by reducing the number of external components required.

For connectivity, this microcontroller offers a comprehensive set of I/O ports, providing ample options for interfacing with sensors, actuators, and other electronic components. The 40-pin TQFP (Thin Quad Flat Package) ensures that the microcontroller can be easily integrated into a PCB, while offering a compact footprint for space-constrained applications.

The PIC16F59T-I/PT is not only powerful but also versatile, with support for various communication protocols that are essential for modern electronic systems. It is designed to be easily programmable with Microchip's MPLAB development environment, which offers a user-friendly interface and a wealth of resources to get your project up and running quickly.

Whether you are developing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16F59T-I/PT is an excellent choice for your microcontroller needs, offering a perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,375 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess