EN
  • EN
  • DE

PIC16F628T-20I/SO

Part No PIC16F628T-20I/SO
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 8b
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466549-PIC16F628T-20I/SO
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 18-SOIC
Package / Case 18-SOIC (0.295\
Ultra Librarian 3D Model Ultra Librarian PIC16F628T-20I/SO CAD Model

Description

The PIC16F628T-20I/SO is a member of Microchip's PIC16F family of 8-bit microcontrollers (MCUs). This device is designed to offer a flexible, cost-effective solution for embedded systems, featuring a compact design and low power consumption while delivering reliable performance for a wide range of applications. Operating at 20MHz, it provides a solid foundation for applications that demand efficient operation and accurate timing. With its integrated features, including programmable EEPROM, timers, and I/O ports, this MCU is well-suited for developing automated control systems, custom electronics, and hobbyist projects. Furthermore, the PIC16F628T-20I/SO supports serial programming and In-Circuit Serial Programming™ (ICSP™) for seamless development and updates. Its SOIC package allows for easier integration into PCB designs, making it popular among both professional developers and electronics enthusiasts for projects that require a compact, efficient, and versatile microcontroller solution.

You May Also Be Interested in

Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess