EN
  • EN
  • DE

PIC16F648A-1/SS

Part No PIC16F648A-1/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348565-PIC16F648A-1/SS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F648A-1/SS CAD Model

Description

Microchip Technology's PIC16F648A-1/SS Microcontroller

The PIC16F648A-1/SS is a versatile and powerful microcontroller unit (MCU) from the renowned Microchip Technology lineup, designed to cater to a wide range of embedded system applications. This MCU is part of the PIC16F family, known for its high performance, reliability, and ease of use. The PIC16F648A-1/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

One of the standout features of the PIC16F648A-1/SS is its enhanced flash memory with a size of 7 KB, allowing for more complex programs and data storage. It operates with a wide voltage range of 2.0V to 5.5V, providing flexibility in various power supply conditions. The device also boasts a maximum CPU speed of 20 MHz, ensuring swift processing capabilities for time-sensitive tasks.

The MCU integrates a 256-byte EEPROM, which is ideal for non-volatile storage requirements, and it offers 256 bytes of RAM for efficient data handling. With its 16 I/O pins, designers have ample flexibility to connect a variety of peripherals and sensors, making it perfect for applications such as automation systems, consumer electronics, and automotive components.

The PIC16F648A-1/SS supports various communication protocols, including USART for serial communication, which is essential for IoT devices and other communication-centric applications. Its onboard 8-channel, 10-bit Analog-to-Digital Converter (ADC) allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.

Microchip's comprehensive development tools support the PIC16F648A-1/SS, including the MPLAB IDE and the MPLAB ICD for in-circuit debugging. These tools facilitate a smooth development process from initial design to final product deployment. Additionally, the MCU's low power consumption modes, such as Power-saving Sleep mode, contribute to energy-efficient designs, particularly important for battery-operated devices.

In summary, the PIC16F648A-1/SS from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, memory, and peripheral integration for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess