EN
  • EN
  • DE

PIC16F690T-I/SO

Part No PIC16F690T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology | IC MCU 8BIT 7KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number PIC16F690
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715771-PIC16F690T-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F690T-I/SO CAD Model

Description

Microchip Technology's PIC16F690T-I/SO Microcontroller

The PIC16F690T-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit MCU is housed in a sleek SOIC-20 package, making it suitable for space-constrained applications without compromising on functionality. It is part of the renowned PIC16 family, known for its ease of use and robust performance.

At the heart of the PIC16F690T-I/SO lies a high-performance RISC CPU, which ensures efficient processing with a C-optimized architecture and 35 single-word instructions. Its operating speed can reach up to 20 MHz, and it boasts a Flash memory size of 7 KB, providing ample space for complex programs and algorithms. With 256 bytes of EEPROM, this microcontroller allows for data retention without power, an essential feature for non-volatile storage requirements.

One of the standout features of the PIC16F690T-I/SO is its rich set of peripherals. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. This is particularly valuable for sensor interfacing and monitoring applications. Additionally, it offers two comparators and a Capture/Compare/PWM (CCP) module, expanding its capabilities in motor control and timing-related tasks.

For communication, the device supports various serial communication protocols, including I2C, SPI, and USART, making it an ideal choice for embedded systems that require connectivity with other peripherals or microcontrollers. Enhanced safety and reliability are assured with its Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), as well as Brown-Out Reset (BOR) with software control option.

The PIC16F690T-I/SO operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance across diverse environments. Its low power consumption modes, such as Power-Saving Sleep mode, make it an energy-efficient choice for battery-operated and power-sensitive applications.

In summary, the PIC16F690T-I/SO from Microchip Technology is a feature-rich microcontroller that combines performance, versatility, and reliability, making it an excellent choice for designers and engineers looking to develop sophisticated and compact embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1027 $53.3351
30+ $3.3663 $100.9890
46+ $3.2611 $150.0106
64+ $3.1559 $201.9776
82+ $3.0507 $250.1574
110+ $2.7351 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess