EN
  • EN
  • DE

PIC16F716-I/SO4AP

Part No PIC16F716-I/SO4AP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348573-PIC16F716-I/SO4AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/SO4AP CAD Model

Description

The PIC16F716-I/SO4AP is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned PIC16F family, known for its versatility, reliability, and efficiency in a wide range of applications.

Key Features:

  • Core: The device features a powerful PIC architecture with a precision 8-bit CPU and operates at a maximum frequency of 20 MHz. Its Harvard architecture enables the execution of instructions with efficiency and speed.
  • Memory: Equipped with 3.5KB of flash program memory, it offers ample space for application code. Additionally, it includes 128 bytes of EEPROM data memory, which is ideal for non-volatile storage of configuration settings or user data.
  • I/O and Peripherals: The PIC16F716-I/SO4AP boasts 22 I/O pins, providing a flexible interface for connecting with other devices and peripherals. It also includes a range of integrated peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a Timer0 module for accurate event timing.
  • Power Management: This microcontroller is designed for low-power consumption with a range of power-saving modes. It supports a wide operating voltage range of 2.0V to 5.5V, making it suitable for battery-powered and portable applications.
  • Package: The PIC16F716-I/SO4AP comes in a space-saving SOIC package, which is ideal for compact PCB layouts. Its surface-mount form factor allows for automated assembly processes, reducing manufacturing costs and time.

Applications:

The microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation

In conclusion, the Microchip PIC16F716-I/SO4AP is a robust and feature-rich microcontroller that offers the perfect blend of performance, power efficiency, and flexibility, making it an excellent choice for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1483 $63.1565
125+ $0.9422 $117.7750
190+ $0.9128 $173.4320
265+ $0.8833 $234.0745
340+ $0.8539 $290.3260
455+ $0.7655 $348.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess