EN
  • EN
  • DE

PIC16F723A-I/SO

Part No PIC16F723A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088477-PIC16F723A-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-I/SO CAD Model

Description

Microchip Technology's PIC16F723A-I/SO Microcontroller

The PIC16F723A-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, renowned for its high performance and flexibility in a wide range of applications. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained projects.

At the heart of the PIC16F723A-I/SO is a high-performance RISC CPU with a rich feature set that includes 7 KB of flash memory, 256 bytes of EEPROM, and 368 bytes of RAM, providing ample space and speed for complex and demanding applications. Its operating speed of up to 32 MHz (8 MIPS) ensures swift processing and response times, which is crucial for time-sensitive tasks.

One of the standout features of this microcontroller is its extensive range of peripherals. It boasts a dual-channel 10-bit Analog-to-Digital Converter (ADC), allowing for precise measurement of analog signals. Additionally, it includes two PWM (Pulse Width Modulation) modules, which are essential for controlling motors, lighting, or other devices requiring variable power output.

The PIC16F723A-I/SO also features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with other microcontrollers, computers, or peripherals. This makes it a great choice for embedded systems that require reliable data transfer.

For those concerned with power consumption, the PIC16F723A-I/SO offers a range of power-saving modes, including Power-down and Sleep modes, which help to minimize energy usage when the device is not in active operation. This makes it particularly well-suited for battery-powered or energy-efficient designs.

With its robust set of integrated features, the PIC16F723A-I/SO is designed to support a variety of applications, from industrial control systems to consumer electronics. Its in-circuit serial programming capability allows for easy updates and maintenance, ensuring that this microcontroller can adapt to evolving requirements and extend the lifespan of the products it powers.

In summary, the PIC16F723A-I/SO from Microchip Technology is a highly capable microcontroller that offers a blend of performance, flexibility, and efficiency, making it an excellent choice for designers and engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7778 $50.0004
44+ $2.2792 $100.2848
68+ $2.2080 $150.1440
94+ $2.1368 $200.8592
122+ $2.0655 $251.9910
162+ $1.8519 $300.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess