EN
  • EN
  • DE

USB5534B-4100JZXTR

Part No USB5534B-4100JZXTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Case / Package 64-QFN (9x9)
Win Source Part Number 043525-USB5534B-4100JZXTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5534B-4100JZXTR CAD Model

Description

Microchip Technology USB5534B-4100JZXTR USB 3.0 Hub Controller

The USB5534B-4100JZXTR is a cutting-edge USB 3.0 hub controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile and efficient device is an ideal solution for expanding USB capabilities in a variety of electronic systems. It features four downstream ports and one upstream port, providing ample connectivity for multiple USB devices.

With the USB5534B-4100JZXTR, users can benefit from enhanced data transfer speeds thanks to its compliance with the SuperSpeed USB 3.0 standard, which offers transfer rates up to 5 Gbps. This is particularly beneficial for applications that require fast data exchange, such as high-definition video streaming, data storage, and complex industrial tasks.

The hub controller is also backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of legacy USB devices can be connected without sacrificing performance. This feature makes the USB5534B-4100JZXTR an excellent choice for creating flexible and future-proof designs.

Embedded within the controller is Microchip's proprietary FlexConnect technology, which allows a downstream port to become an upstream port with a simple software command. This unique capability provides additional design flexibility, enabling dynamic switching of the USB signal path for applications like docking stations or monitor USB hubs.

The USB5534B-4100JZXTR also incorporates multiple power management features, including support for individual or ganged power switching and over-current protection. These features help to ensure safe and reliable operation, protecting both the hub and connected devices from potential power-related issues.

This USB hub controller comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' suffix in the part number, which facilitates efficient assembly for high-volume production.

Overall, the Microchip Technology USB5534B-4100JZXTR hub controller is a high-performance, feature-rich solution that offers a seamless and efficient way to expand USB functionality in a wide range of electronic products.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,008 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess