EN
  • EN
  • DE

PIC16F72T-I/ML

Part No PIC16F72T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061795-PIC16F72T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F72T-I/ML CAD Model

Description

Microchip Technology's PIC16F72T-I/ML Microcontroller

The PIC16F72T-I/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and reliability in a wide range of applications. This particular variant comes in a 28-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications while offering a compact footprint on the PCB.

At the heart of the PIC16F72T-I/ML is a high-performance RISC CPU with a rich set of features. It operates at a maximum speed of 20 MHz and is equipped with 3.5 KB of flash memory, which is ample for storing complex programs. Additionally, the MCU contains 128 bytes of EEPROM and 192 bytes of RAM for data storage, ensuring efficient handling of temporary data and parameters.

One of the standout features of the PIC16F72T-I/ML is its robust I/O capabilities. It comes with 22 programmable I/O pins, allowing for flexible interfacing with a wide array of peripherals and sensors. The device also supports 5 channels of 8-bit Analog-to-Digital Converter (ADC), which makes it suitable for interfacing with analog sensors and converting their readings into digital values for processing.

The MCU also boasts a comprehensive set of peripherals including two Capture/Compare/PWM modules, a synchronous serial port (SSP) with SPI and I2C capabilities, and a USART module for serial communication. These features make the PIC16F72T-I/ML highly adaptable to communication-intensive applications and complex control systems.

For applications requiring precise timing and control, the PIC16F72T-I/ML offers an integrated watchdog timer and a wide range of timer options. It also includes power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to the efficient management of power consumption.

The MCU operates in the extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments. Its low-power design and wide voltage range of 2.0V to 5.5V ensure that it can be powered by various sources, which is critical for portable and battery-operated devices.

In summary, the PIC16F72T-I/ML from Microchip Technology is a feature-rich and flexible MCU that is perfect for designers looking to implement advanced control systems in compact, power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4144 $68.8288
5+ $28.2374 $141.1870
7+ $27.3550 $191.4850
9+ $26.4726 $238.2534
12+ $25.5902 $307.0824
16+ $22.9429 $367.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess