EN
  • EN
  • DE

LSF0101DRYR

Part No LSF0101DRYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.95V to 4.5V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1057534-LSF0101DRYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSF0101DRYR CAD Model

Description

LSF0101DRYR Voltage Level Translator

The LSF0101DRYR from Texas Instruments is a highly efficient, bidirectional voltage level translator designed for multi-voltage digital system applications. This device is specifically engineered to provide seamless voltage level translation between different logic levels, ranging from 0.95V to 3.6V on the A port and 1.65V to 5.5V on the B port, making it highly versatile for interfacing between low-voltage microcontrollers and higher voltage electronic components.

Encased in a small 6-pin SOT-23 package, the LSF0101DRYR is optimized for space-constrained applications. It boasts a low on-state connection resistance, allowing for minimal signal distortion and high-integrity level shifting. The translator does not require a direction control signal, simplifying its usage as it automatically detects and switches direction based on the data flow.

One of the standout features of the LSF0101DRYR is its one-bit, non-preferential uni-directional configuration, which includes an enable (EN) input that can put the I/O ports in a high-impedance state, thereby reducing power consumption when not in active use. This is particularly useful for battery-powered devices where power efficiency is critical.

The LSF0101DRYR also integrates pull-up resistors on the I/O lines, eliminating the need for external components and further simplifying the design process. This feature, along with its operational robustness over the industrial temperature range of -40°C to 85°C, makes the LSF0101DRYR an ideal choice for a wide array of applications, including mobile phones, personal electronics, and IoT devices that require level shifting for proper operation.

Overall, the Texas Instruments LSF0101DRYR voltage level translator is a compact, reliable, and easy-to-use solution for modern multi-voltage digital systems, ensuring compatibility and communication between devices operating at different voltage levels.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3124 $51.5460
395+ $0.2564 $101.2780
605+ $0.2484 $150.2820
835+ $0.2403 $200.6505
1,080+ $0.2323 $250.8840
1,445+ $0.2083 $300.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,660 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess