EN
  • EN
  • DE

M2S005-FGG484

Part No M2S005-FGG484
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer Microchip Technology
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 128KB
RAM Size 64KB
Peripherals DDR
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 5K Logic Modules
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 209
Base Product Number M2S005
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number M2S005-FGG484-ND,1100-1345
Standard Package 60
Win Source Part Number 1323088-M2S005-FGG484
Ultra Librarian 3D Model Ultra Librarian M2S005-FGG484 CAD Model

Description

The M2S005-FGG484 is a highly integrated, advanced system-on-chip (SoC) product from Microchip Technology, designed to deliver exceptional performance and flexibility for a wide range of applications. This device is part of Microchip's SmartFusion2 SoC FPGA family, which combines the benefits of FPGA flexibility with the power of an ARM Cortex-M3 processor, making it an ideal choice for applications requiring programmable logic and high processing power.

Key Features:

  • SoC FPGA Integration: The M2S005-FGG484 integrates a 166 MHz ARM Cortex-M3 processor with a substantial FPGA fabric, providing a versatile platform for hardware acceleration and complex digital signal processing tasks.
  • High-Density I/O: The device is housed in a fine-pitch 484-ball grid array package (FGG484) that offers an abundance of I/O options for interfacing with a variety of peripherals and devices.
  • Memory Resources: On-chip memory resources include 64 KB of embedded non-volatile memory (eNVM) and 256 KB of embedded SRAM, supporting efficient data storage and retrieval without the need for external memory components.
  • Security Features: With an emphasis on security, the M2S005-FGG484 comes with advanced security features like on-the-fly decryption and a random number generator, making it suitable for applications requiring secure data transactions and protection against cloning and reverse engineering.
  • Low Power Consumption: The device is engineered for low power operation, which, combined with Flash*Freeze technology, allows for ultra-low power states and rapid wake-up times, thus extending the battery life of portable devices.
  • Customizable: The FPGA fabric enables customization of the device to meet specific design requirements, allowing designers to add custom hardware accelerators or interface with custom peripherals.

Applications:

The M2S005-FGG484 is versatile enough to be used in a variety of applications, including industrial control systems, automotive electronics, communication infrastructure, medical devices, and defense systems. Its combination of processing power, customizable logic, and security features make it well-suited for designs that require high reliability and adaptability.

Note: All trademarks and product names mentioned herein are the property of their respective owners.

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Lowest to $259.7015
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7292 $62.1876
7+ $17.0087 $119.0609
11+ $16.4772 $181.2492
15+ $15.9456 $239.1840
19+ $15.4142 $292.8698
26+ $13.8196 $359.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess