EN
  • EN
  • DE

PIC16F76-I/ML

Part No PIC16F76-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088496-PIC16F76-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F76-I/ML CAD Model

Description

Microchip Technology's PIC16F76-I/ML Microcontroller

The PIC16F76-I/ML is a powerful 8-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile microcontroller is designed to support a wide range of applications, from automotive systems to consumer electronics, and is particularly well-suited for applications requiring a high level of integration and low power consumption.

Encased in a compact 28-pin QFN (Quad Flat No-lead) package, the PIC16F76-I/ML offers an optimal solution for space-constrained applications. It operates at a voltage range of 2.0V to 5.5V, allowing for flexible power management and compatibility with various electronic components. The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

The microcontroller is built around Microchip's high-performance RISC architecture, which provides a fast instruction execution time of 200 ns at 20 MHz. The PIC16F76-I/ML features 14 KB of flash memory for program storage, 368 bytes of RAM for data processing, and 256 bytes of EEPROM for non-volatile data storage. This combination of memory resources allows for robust application development and data retention across power cycles.

Additional features of the PIC16F76-I/ML include:

  • An 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs
  • Two Capture/Compare/PWM (CCP) modules for enhanced pulse width modulation and timing operations
  • A synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) for serial communication
  • Two analog comparators for real-time signal comparison and decision making
  • A comprehensive set of oscillators, including an internal oscillator block, which reduces the need for external components
  • Programmable brown-out reset and power-up timer for improved device stability and reliability
  • Power-saving sleep mode for applications that require low power consumption

Developers can also take advantage of Microchip's extensive support ecosystem, which includes development tools, software libraries, and a global community of experts. The PIC16F76-I/ML is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which offers a full suite of development tools to streamline the design process.

In summary, the PIC16F76-I/ML microcontroller from Microchip Technology is a feature-rich, cost-effective solution for designers looking to leverage high performance and low power in a wide array of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9586 $62.8758
7+ $17.1967 $120.3769
11+ $16.6593 $183.2523
15+ $16.1220 $241.8300
19+ $15.5846 $296.1074
25+ $13.9724 $349.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess