EN
  • EN
  • DE

PIC16F785T-I/SO

Part No PIC16F785T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16F785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889504-PIC16F785T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F785T-I/SO CAD Model

Description

Product Overview: PIC16F785T-I/SO from Microchip Technology

The PIC16F785T-I/SO is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is housed in a small outline (SO) package, specifically in a 28-pin SOIC form factor, making it an excellent choice for space-constrained applications.

The PIC16F785T-I/SO is part of the PIC16F family, which is renowned for its ease of use and robust performance. This particular model features an enhanced mid-range core with 14-bit instruction set architecture, designed to deliver a balanced trade-off between power efficiency and processing capability.

Key Features:

  • Flash Memory: Comes with 3.5 KB of on-board flash memory, providing ample space for application code storage.
  • RAM: Equipped with 128 bytes of RAM, ensuring smooth operation and data handling for complex tasks.
  • EEPROM: Includes 256 bytes of data EEPROM, ideal for non-volatile storage of configuration settings or small amounts of data.
  • Operating Voltage: Supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in various power supply conditions.
  • I/O Pins: Features 25 I/O pins, which can be configured for various input/output functions, providing versatility in interfacing with other components.
  • Analog-to-Digital Converter (ADC): Boasts an integrated 12-channel, 10-bit ADC, making it suitable for interfacing with analog sensors and performing data acquisition tasks.
  • Communication Peripherals: Includes essential communication interfaces such as USART, SPI, and I²C, enabling easy connectivity with other microcontrollers, sensors, and peripherals.
  • Temperature Range: Capable of operating across an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

The PIC16F785T-I/SO also features a range of integrated peripherals, such as a comparator module, PWM modules, and programmable switches, which can be used to develop complex embedded systems without the need for additional components. This reduces the overall system cost and simplifies the design process.

With its rich set of features and Microchip's commitment to quality, the PIC16F785T-I/SO microcontroller is an ideal choice for a wide array of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

For designers and engineers looking for a reliable, cost-effective microcontroller with a strong balance of performance and power efficiency, the PIC16F785T-I/SO from Microchip Technology stands out as an excellent option.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5298 $55.2980
23+ $4.5373 $104.3579
35+ $4.3955 $153.8425
48+ $4.2537 $204.1776
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess