EN
  • EN
  • DE

PIC16F818

Part No PIC16F818
Manufacturer Microchip Technology
Description 18/20-Pin Enhanced Flash Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238016-PIC16F818
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F818 CAD Model

Description

Microchip Technology's PIC16F818 Microcontroller

The PIC16F818 is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications from hobbyist projects to industrial controls. This microcontroller combines the efficiency of Microchip's PIC architecture with an array of features that enable robust and flexible design capabilities.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16F818 delivers increased performance over standard 8-bit microcontrollers, allowing for more efficient code execution and improved overall functionality.
  • Program Memory: The device comes with 1.75 KB of flash memory, providing ample space for application code and the flexibility to update firmware via in-circuit serial programming.
  • RAM and Data EEPROM: It includes 128 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage, ensuring data retention across power cycles.
  • Peripheral Features: A variety of built-in peripherals are available, including two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 7 channels, and a synchronous serial port for SPI and I2C communication.
  • Timer Modules: Equipped with three timer modules (Timer0, Timer1, and Timer2), the PIC16F818 allows for precise event timing, pulse generation, and measurement.
  • Interrupt Capability: An extensive interrupt system supports a responsive design, enabling the device to react to external and internal events promptly.
  • Power Management: Features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation during power transitions. Additionally, the microcontroller supports various power-saving modes to optimize energy consumption.

Applications:

The PIC16F818 is highly suited for applications that require a balance between performance and cost. It finds its place in embedded systems, automotive components, consumer electronics, and smart sensors, among others. Its robust feature set and adaptability make it an excellent choice for both prototyping and mass production.

With Microchip's reputation for quality and support, the PIC16F818 stands as a preferred option for designers looking to create sophisticated systems with a compact and cost-effective microcontroller.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3405 $60.7670
33+ $3.5620 $117.5460
51+ $3.4500 $175.9500
70+ $3.3391 $233.7370
90+ $3.2282 $290.5380
120+ $2.8933 $347.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess