EN
  • EN
  • DE

PIC16F87-I/P

Part No PIC16F87-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16F87
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655363-PIC16F87-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F87-I/P CAD Model

Description

Product Overview: PIC16F87-I/P from Microchip Technology

The PIC16F87-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is part of Microchip's extensive PIC16F family, renowned for their ease of use and robust performance in a wide range of electronic devices.

This particular model, the PIC16F87-I/P, comes in a 18-pin PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole mounting on printed circuit boards. It operates at a standard industrial temperature range and offers a variety of features that make it ideal for applications in automotive, industrial, appliances, and consumer electronics.

Key Features:

  • Flash Memory: The PIC16F87-I/P is equipped with 3.5KB of self-programmable flash memory, providing ample space for application code and data storage, with the added advantage of in-circuit programming capabilities for easy updates and debugging.
  • RAM and EEPROM: It includes 128 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, ensuring that critical data is retained between power cycles.
  • High-Performance RISC CPU: The device features a RISC architecture with only 35 single-word instructions to learn, making it a powerful yet easy-to-program option for developers.
  • Peripheral Features: A range of integrated peripherals enhance the functionality of the PIC16F87-I/P, including two analog comparators, a PWM module, and an 8-channel 10-bit Analog-to-Digital Converter (ADC), providing excellent support for interfacing with analog sensors and other input devices.
  • Communication: With support for USART (Universal Synchronous Asynchronous Receiver Transmitter), the microcontroller can easily handle serial communication, making it suitable for interfacing with other microcontrollers, computers, and various serial devices.
  • Power-Saving Modes: Multiple power-saving modes, such as Power-down and Sleep modes, ensure that the microcontroller can be used in power-sensitive applications, extending battery life and reducing energy consumption.

The PIC16F87-I/P is supported by Microchip's MPLAB® integrated development environment (IDE), which provides developers with powerful tools for code development and debugging. This microcontroller is an excellent choice for designers looking for a reliable, cost-effective solution with a rich set of features to streamline product development.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0963 $54.5778
14+ $7.4636 $104.4904
21+ $7.2304 $151.8384
29+ $6.9971 $202.9159
37+ $6.7639 $250.2643
50+ $6.0642 $303.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess