EN
  • EN
  • DE

PIC16F872-I/SP

Part No PIC16F872-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061807-PIC16F872-I/SP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F872-I/SP CAD Model

Description

Product Overview: PIC16F872-I/SP

The PIC16F872-I/SP is a high-performance, CMOS Flash-based 8-bit microcontroller with nanowatt technology, manufactured by Microchip Technology. This microcontroller is packed with a variety of features designed to support a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more.

Key Features:

  • Core: The device features a powerful PIC architecture with a 35-instruction, 8-bit set that operates at a maximum frequency of 20MHz. It is equipped with a precision internal oscillator, providing reliable operation without the need for external clock components.
  • Memory: It boasts a programmable 3.5KB of Flash memory, allowing for worry-free program storage, and 128 bytes of EEPROM data memory for non-volatile storage of critical data.
  • I/O and Peripherals: The PIC16F872-I/SP comes with 22 I/O pins, two 8-bit timer/counters, one 16-bit timer/counter, as well as Capture/Compare/PWM functions, which are essential for complex timing operations and PWM outputs.
  • Analog Features: A 10-bit, 5-channel Analog-to-Digital Converter (ADC) is included, making it suitable for analog sensor integration and data acquisition tasks.
  • Communication: It supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) for serial communication, enabling easy connection to other microcontrollers, sensors, and peripherals.
  • Power Efficiency: The device operates in the voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design, and features power-saving modes like Idle and Power-down modes to enhance power efficiency for battery-powered applications.

Package and Quality:

The microcontroller is available in a 28-pin SPDIP (Single In-line Package) that is suitable for through-hole PCB mounting, making it ideal for prototyping and educational purposes. Microchip's commitment to quality ensures that the PIC16F872-I/SP meets stringent standards, providing reliability and performance for critical applications.

Applications:

With its robust feature set, the PIC16F872-I/SP is well-suited for a diverse array of applications, including but not limited to embedded systems, sensor management, motor control, and user interface operation. Its versatility and ease of use make it a go-to choice for both hobbyists and professionals alike.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9506 $59.5060
24+ $4.8822 $117.1728
37+ $4.7297 $174.9989
51+ $4.5773 $233.4423
66+ $4.4248 $292.0368
88+ $3.9674 $349.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess