EN
  • EN
  • DE

GD32F307RCT6

Part No GD32F307RCT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 16-bit ARM Cortex M0+ RISC 256KB FRAM 3.3V 64-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060615-GD32F307RCT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F307RCT6 CAD Model

Description

The GD32F307RCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core, offering enhanced processing capabilities and a rich set of peripherals. It operates at a frequency of up to 120 MHz, making it suitable for demanding applications requiring real-time performance. This microcontroller's integrated memory and diverse peripherals make it a versatile solution for embedded systems.

Applications

  • Industrial control and automation
  • Networked devices and IoT solutions
  • Advanced motor control systems
  • Audio and video processing equipment
  • Security systems
  • Smart home devices

Features

  • ARM Cortex-M4 core with FPU, operating at up to 120 MHz
  • 256 KB of Flash memory
  • 48 KB of SRAM
  • Advanced timers with PWM support
  • Connectivity: USART, SPI, I2C, CAN, Ethernet, USB
  • Analog peripherals: ADC, DAC
  • DMA controller
  • RTC (Real-Time Clock)
  • Debug interface: JTAG/SWD

Benefits

  • High processing power for complex algorithms and real-time operations
  • Integrated Ethernet and USB for seamless connectivity
  • Extensive memory capacity for demanding applications
  • Low power consumption, optimizing energy efficiency
  • Robust security features for protecting sensitive data
  • Flexible peripherals for diverse application requirements

Additional Details

The GD32F307RCT6 microcontroller features a comprehensive set of peripherals, including USART for serial communication, SPI for high-speed data transfer, I2C for inter-integrated circuit communication, CAN for industrial networking, and Ethernet for internet connectivity. The on-chip ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) facilitate precise analog signal processing. The DMA (Direct Memory Access) controller enables efficient data transfer between peripherals and memory. The integrated RTC (Real-Time Clock) provides accurate timekeeping functionality. It is typically available in a LQFP64 package.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Taiyo Yuden
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1989 $51.1824
39+ $2.6248 $102.3672
59+ $2.5427 $150.0193
82+ $2.4607 $201.7774
106+ $2.3787 $252.1422
141+ $2.1326 $300.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess