Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791999-PIC16F876A-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F876
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-E/SS CAD Model

Description

Microchip Technology's PIC16F876A-E/SS Microcontroller

The PIC16F876A-E/SS is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This versatile and efficient MCU is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. It is particularly noted for its enhanced flash memory, which facilitates easy programming and reprogramming, making it ideal for rapid development and iterative processes.

Key Features:

  • Flash Memory: The PIC16F876A-E/SS comes with 14KB of flash memory, providing ample space for complex programs and the flexibility for updates without the need for external programmers.
  • EEPROM: It also includes 256 bytes of EEPROM, allowing for the storage of critical data that must be preserved during power cycles.
  • I/O Ports: The device boasts 22 programmable I/O pins, enabling a wide variety of peripheral connections and interface options.
  • ADC: With its 10-bit, 5-channel Analog-to-Digital Converter, this MCU can easily process analog signals, making it perfect for sensor-based applications.
  • Communication Peripherals: It supports multiple communication protocols including USART, SPI, and I2C, offering versatile connectivity solutions.
  • Timers: The microcontroller is equipped with three timers, including an 8-bit timer and two 16-bit timers, which are essential for timing and counting operations.
  • Speed: The PIC16F876A-E/SS operates at a speed of up to 20 MHz, ensuring swift processing and response times.
  • Power Efficiency: Its power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) contribute to its efficient power management capabilities.

Package and Temperature Range:

The MCU is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It operates within an extended temperature range, making it suitable for use in environments subject to extreme conditions.

Applications:

The PIC16F876A-E/SS's adaptability makes it a prime choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial automation
  • Robotics
  • Remote sensors
  • Consumer electronics

In summary, the PIC16F876A-E/SS from Microchip Technology stands as a robust and versatile microcontroller that offers an excellent balance of performance, power efficiency, and programmability, suitable for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention