EN
  • EN
  • DE

PIC16F876AT-I/SO

Part No PIC16F876AT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F876
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F876AT-I/SO-ND,PIC16F876AT-I/SO-NDR,PIC16F876AT-I/SODKR,PIC16F876AT-I/SOCT,PIC16F876AT-I/SOTR
Standard Package 1,600
Win Source Part Number 1319171-PIC16F876AT-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F876AT-I/SO CAD Model

Description

Overview of PIC16F876AT-I/SO

The PIC16F876AT-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded system applications. This versatile MCU is part of Microchip's renowned PIC16F family, which is well-known for its ease of use, reliability, and cost-effectiveness.

Key Features

  • Core: The PIC16F876AT-I/SO features a powerful 8-bit architecture that is optimized for low-power consumption and high-speed processing, making it ideal for battery-powered and time-critical applications.
  • Memory: It comes with 14KB of flash program memory, allowing ample space for complex programs, 368 bytes of EEPROM for data storage, and 256 bytes of RAM for efficient data handling.
  • I/O Ports: The device provides 22 programmable input/output pins, which gives designers the flexibility to connect a variety of peripherals and sensors.
  • Timers: Multiple built-in timers, including an 8-bit and two 16-bit timers, offer precise timing and measurement capabilities for a range of timing-related tasks.
  • Communication: Onboard serial communication modules support protocols like USART, SPI, and I2C, enabling the MCU to communicate with other devices and sensors seamlessly.
  • Analog Features: It also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for accurate analog signal measurement and conversion.
  • Operating Conditions: The PIC16F876AT-I/SO operates within a temperature range of -40°C to +85°C and has a voltage range of 2.0V to 5.5V, ensuring reliable performance under various environmental conditions.

Package and Quality

The MCU comes in a compact SOIC (Small Outline Integrated Circuit) package with 28 pins, which is suitable for space-constrained applications. The "T" in its name indicates an extended temperature range, and the "I" stands for industrial-grade quality, ensuring high reliability and performance stability.

Applications

The PIC16F876AT-I/SO is an ideal choice for a multitude of applications, including but not limited to industrial automation, automotive systems, consumer electronics, and smart sensors. Its robust feature set and adaptability make it a go-to solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0168 $54.1512
21+ $4.9368 $103.6728
32+ $4.7826 $153.0432
44+ $4.6283 $203.6452
56+ $4.4740 $250.5440
75+ $4.0112 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,163 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess