EN
  • EN
  • DE

PIC16F876T-20I/SO

Part No PIC16F876T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061817-PIC16F876T-20I/SO
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F876T-20I/SO CAD Model

Description

Manufacturer: Microchip Technology

The PIC16F876T-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with technical features and capabilities designed to cater to a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16F family, known for their reliability and ease of use in the development of electronic projects.

Key Features

  • CPU: 8-bit architecture that provides an excellent balance of power and flexibility, making it ideal for applications requiring complex logic operations and interfacing with various peripherals.
  • Speed: Operates up to 20 MHz with an external crystal, ensuring swift processing capabilities for time-sensitive tasks.
  • Memory: Comes with 14 KB of on-board flash memory, which is perfect for storing application code, and 368 bytes of RAM for data storage.
  • I/O Ports: Features 22 I/O pins, allowing for versatile interfacing with external circuits and devices.
  • Timers: Equipped with three flexible timers, including two 8-bit and one 16-bit timer, which can be used for a variety of timing and counting functions.
  • Analog-to-Digital Converter: Includes a 10-bit, 5 channel A/D converter, enabling the microcontroller to process analog signals and convert them into digital values for further processing.
  • Serial Communication: Supports various serial communication protocols, including USART, SPI, and I2C, for easy communication with other microcontrollers, sensors, and peripheral devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation in harsh environmental conditions.
  • Package: Available in a 28-pin SOIC package, which is suitable for surface-mount technology and ideal for space-constrained applications.

Applications

The PIC16F876T-20I/SO microcontroller is versatile and can be used in a variety of applications, such as:

  • Automation systems
  • Consumer electronics
  • Automotive applications
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's commitment to quality, the PIC16F876T-20I/SO is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess