EN
  • EN
  • DE

MC9S08GT16AMFCE

Part No MC9S08GT16AMFCE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 8BIT 16KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 788118-MC9S08GT16AMFCE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GT16A
Introduction Date July 11, 2006
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16AMFCE CAD Model

Description

The NXP MC9S08GT16AMFCE is a high-performance microcontroller that belongs to the S08 family of 8-bit MCUs. Designed for a broad range of applications, this microcontroller combines a rich set of features and powerful capabilities to deliver a versatile and robust embedded control solution.

Key Features

  • Core: The device is built around a HCS08 core, which operates at speeds of up to 40 MHz, providing quick processing capabilities and efficient handling of instructions.
  • Flash Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing application code and data with the added benefit of in-circuit programmability.
  • RAM: With 1 KB of Random Access Memory (RAM), the MC9S08GT16AMFCE can easily manage temporary data and perform complex tasks.
  • I/O Pins: The microcontroller is equipped with multiple general-purpose input/output (GPIO) pins, enhancing its ability to interface with a wide array of peripherals and sensors.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) that provides accurate timing operations, essential for tasks requiring precise control such as motor control and event counting.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for the conversion of analog signals to digital, enabling the MCU to process inputs from various analog sensors.
  • Communication Interfaces: Features multiple communication interfaces including I2C, SPI, and SCI (UART), offering flexibility in serial communication with other devices.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, accommodating diverse power requirements for different applications.
  • Package: Available in a 32-pin QFN package, the MC9S08GT16AMFCE is designed for space-constrained applications while still offering ample connectivity.

Applications

The versatility of the NXP MC9S08GT16AMFCE makes it suitable for a wide range of applications, including but not limited to industrial control systems, automotive control units, consumer electronics, home automation, and portable medical devices.

Conclusion

In summary, the NXP MC9S08GT16AMFCE microcontroller is a feature-rich solution that provides the perfect blend of performance, memory, and peripherals. Its robust design and flexible feature set make it an ideal choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2809 $62.8090
23+ $5.1536 $118.5328
35+ $4.9919 $174.7165
48+ $4.8314 $231.9072
62+ $4.6708 $289.5896
83+ $4.1869 $347.5127
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess