EN
  • EN
  • DE

PIC24F32KA301-I/SO

Part No PIC24F32KA301-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SOIC / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792219-PIC24F32KA301-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F32KA301
Introduction Date March 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA301-I/SO CAD Model

Description

Microchip Technology's PIC24F32KA301-I/SO Microcontroller

The PIC24F32KA301-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC24F series, designed for power-efficient and cost-effective embedded control applications. This particular model is encapsulated in a sleek SOIC package, making it suitable for space-constrained applications without compromising on functionality or performance.

Key Features:

  • Core: The MCU is built around a powerful 16-bit PIC24F core, running at up to 16 MIPS (Million Instructions Per Second), ensuring swift and efficient processing capabilities for a wide range of applications.
  • Memory: It comes equipped with 32KB of Flash memory and 2KB of RAM, providing ample space for program storage and smooth operation during complex tasks.
  • Operating Voltage: The device operates within a range of 1.8V to 3.6V, making it ideal for low-power applications and compatible with various power sources.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this MCU is resilient and reliable across diverse environmental conditions.
  • Communication Peripherals: It includes a variety of communication interfaces such as I²C, SPI, and UART, allowing for versatile connectivity options with other devices and peripherals.
  • Timers and PWM: The MCU features multiple 16-bit timers, input capture, output compare, and PWM modules, which are crucial for precise timing operations and controlling actuators like motors.
  • Low Power Consumption: The PIC24F32KA301-I/SO is designed with Microchip's nanoWatt XLP technology for extreme low-power consumption, making it particularly suitable for battery-operated devices.
  • Package: The Integrated Circuit (IC) comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint while still offering sufficient I/O pins for interfacing.

Applications:

The versatility of the PIC24F32KA301-I/SO MCU makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, IoT devices, consumer electronics, and medical devices. Its robust architecture and low-power capabilities enable designers to create sophisticated systems that require efficient power management and reliable performance in challenging environments.

With Microchip's commitment to quality and long-term availability, the PIC24F32KA301-I/SO is a dependable choice for engineers and designers looking to incorporate a powerful MCU into their next project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess