EN
  • EN
  • DE

MCP4014T-502E/OT

Part No MCP4014T-502E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number MCP4014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366629-MCP4014T-502E/OT
Ultra Librarian 3D Model Ultra Librarian MCP4014T-502E/OT CAD Model

Description

Microchip Technology MCP4014T-502E/OT Digital Potentiometer

The MCP4014T-502E/OT is a highly precise digital potentiometer, designed and manufactured by Microchip Technology, which serves as an electronic replacement for traditional mechanical potentiometers. This compact and versatile component is part of Microchip's extensive range of non-volatile digital potentiometers and is well-suited for various applications that require adjustments during operation.

Key Features

  • Resistance Value: The MCP4014T-502E/OT offers a resistance value of 5 kΩ, which can be adjusted digitally through an Increment/Decrement serial interface.
  • Resolution: The device provides a resolution of 7-bits (128 wiper steps), allowing for fine-grained control over the resistance settings.
  • Interface: It operates with an I2C™Compatible (Device Address 0101111) interface, ensuring easy communication with most microcontrollers.
  • Package: This digital potentiometer comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Single Supply Operation: The MCP4014T-502E/OT operates from a single 2.7V to 5.5V power supply, making it versatile for both 3.3V and 5V systems.
  • Non-Volatile Memory: It features non-volatile memory to retain the wiper position upon power-down, ensuring consistent performance across power cycles.
  • Extended Temperature Range: The device is capable of operating over an extended temperature range of -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The MCP4014T-502E/OT is ideal for a variety of applications that require precise control or calibration. These include:

  • Automotive electronics
  • Consumer electronics
  • Portable equipment
  • Data acquisition systems
  • Instrumentation
  • Industrial control systems

As a reliable and efficient solution from Microchip Technology, the MCP4014T-502E/OT digital potentiometer is a versatile component that enhances the performance and precision of electronic control systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess