EN
  • EN
  • DE

PIC16F630-I/STG

Part No PIC16F630-I/STG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348564-PIC16F630-I/STG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F630-I/STG CAD Model

Description

Microchip Technology's PIC16F630-I/STG Microcontroller

The PIC16F630-I/STG from Microchip Technology is a versatile and efficient 8-bit microcontroller that comes in a compact TSSOP-14 package. This device is designed for low-power and high-performance applications, making it an ideal choice for a wide range of embedded systems. It operates within a voltage range of 2.0V to 5.5V, allowing for flexible power management and compatibility with various electronic components.

At the heart of the PIC16F630-I/STG is a powerful RISC architecture that can execute most instructions in just one machine cycle, with a maximum clock speed of 20 MHz. This speed, combined with 1.75 KB of flash program memory and 64 bytes of data RAM, makes the microcontroller capable of handling complex tasks efficiently. Additionally, the device includes 128 bytes of EEPROM data memory, which provides reliable non-volatile storage for critical application parameters or user data.

The microcontroller features a range of built-in peripherals that enhance its functionality and reduce the need for external components. These include an 8-bit timer, a Watchdog Timer (WDT) for system reliability, and a 5-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors. The PIC16F630-I/STG also supports In-Circuit Serial Programming™ (ICSP™) for easy firmware updates and a Power-on Reset (POR) feature that ensures the device starts up correctly every time.

For designers concerned about device security, the PIC16F630-I/STG provides a Code Protection feature to prevent unauthorized access to the firmware. It also offers a Sleep mode for power conservation, which is essential for battery-powered or energy-sensitive applications. The microcontroller's I/O ports are highly flexible, with up to 11 I/O pins that can be configured to suit various interfacing requirements.

Overall, the PIC16F630-I/STG microcontroller is a robust and reliable solution for projects that require a compact, feature-rich microcontroller. Whether it's for industrial control systems, consumer electronics, or automotive applications, this device from Microchip Technology offers the performance and flexibility needed to meet the demands of modern embedded design.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5666 $74.2664
8+ $15.2345 $121.8760
12+ $14.7586 $177.1032
17+ $14.2827 $242.8059
21+ $13.8069 $289.9449
28+ $12.3781 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess