EN
  • EN
  • DE

PIC16F88-I/SOG

Part No PIC16F88-I/SOG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348587-PIC16F88-I/SOG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F88-I/SOG CAD Model

Description

Microchip Technology's PIC16F88-I/SOG

The PIC16F88-I/SOG is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, high-performance solution. Housed in an SOIC (Small Outline Integrated Circuit) package, this microcontroller is well-suited for space-constrained applications while offering the robustness and reliability that Microchip is known for.

At the heart of the PIC16F88-I/SOG is a powerful RISC architecture that allows the microcontroller to achieve a throughput approaching 1 MIPS per MHz, ensuring efficient operation and swift execution of instructions. This capability makes it ideal for a wide range of applications, including industrial control systems, automotive subsystems, consumer electronics, and more.

The device boasts an impressive array of features including:

  • Flash Memory: 7 KB of self-programmable flash memory enables flexible and secure program storage, with the added convenience of in-circuit serial programming.
  • RAM and EEPROM: With 368 bytes of RAM and 256 bytes of EEPROM, the PIC16F88-I/SOG offers ample space for data storage and retention, even without power.
  • I/O Ports: The microcontroller provides up to 18 versatile I/O pins, which can be configured for various digital interfaces, contributing to its adaptability in complex designs.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 7 channels gives the PIC16F88-I/SOG the ability to interface with analog sensors and devices, enhancing its utility in measurement and monitoring tasks.
  • PWM Modules: Two PWM (Pulse Width Modulation) modules enable precise control over motors and other devices requiring variable power levels.
  • Communication Peripherals: Integrated USART and SPI/I2C modules facilitate serial communication, allowing for easy integration with other microcontrollers and peripherals.
  • Temperature Range: The microcontroller operates over an industrial temperature range, making it robust for challenging environments.

Additionally, the PIC16F88-I/SOG supports Microchip's MPLAB® IDE and their well-established software and hardware development tools. This eases the development process and reduces time to market for products incorporating this microcontroller.

Whether you're designing a new system or upgrading an existing one, the PIC16F88-I/SOG offers a balance of performance, power efficiency, and features that can help bring your project to life with reliability and efficiency.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess