EN
  • EN
  • DE

PIC16F883T-I/ML

Part No PIC16F883T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 28-Pin QFN EP T/R / IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061820-PIC16F883T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F883
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F883T-I/ML CAD Model

Description

Microchip Technology PIC16F883T-I/ML Microcontroller

The PIC16F883T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various applications. This MCU is part of the expansive PIC16 family, which is well-suited for low-power and high-performance projects in a compact form factor.

With a 28-pin QFN (Quad Flat No-lead) package, the PIC16F883T-I/ML is designed for space-constrained applications, offering a robust set of features while maintaining a small footprint. Its operating temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • Enhanced Mid-range Core: With 14-bit architecture, the PIC16F883T-I/ML provides a balanced approach between low power consumption and high computational performance.
  • Flash Memory: It comes with 7 KB of self-programmable flash memory, allowing for flexible and efficient code management.
  • RAM and EEPROM: The device includes 256 bytes of RAM and 256 bytes of data EEPROM, which are essential for data storage and dynamic memory allocation.
  • Rich Peripheral Set: Equipped with versatile peripherals such as an 8-bit timer, two 16-bit timers, an MSSP (Master Synchronous Serial Port) for SPI and I²C communication, and an Enhanced Capture/Compare/PWM (ECCP) module for advanced control systems.
  • Analog Features: The MCU boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling precise analog signal measurement.
  • Power Management: Power-saving modes like Idle and Power-down modes help in reducing power consumption for battery-powered applications.
  • In-Circuit Serial Programming™ (ICSP™): For easy programming and reprogramming of the device, even after it has been placed in a circuit.

The PIC16F883T-I/ML is also supported by Microchip's MPLAB® development environment, providing developers with powerful tools for code development, simulation, and debugging. This MCU is an excellent choice for designers looking for a cost-effective, yet powerful microcontroller with a rich feature set to implement in a wide range of applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4827 $54.8270
23+ $4.4986 $103.4678
35+ $4.3581 $152.5335
48+ $4.2175 $202.4400
62+ $4.0769 $252.7678
83+ $3.6552 $303.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,984 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess