EN
  • EN
  • DE

PIC16F886-E/SP

Part No PIC16F886-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SPDIP / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F886
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F886ESP
Standard Package 15
Win Source Part Number 1085015-PIC16F886-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F886-E/SP CAD Model

Description

Microchip Technology's PIC16F886-E/SP Microcontroller

The PIC16F886-E/SP is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation. This microcontroller is a part of the renowned PIC16F family, known for its ease of use, reliability, and cost-effectiveness, making it a preferred choice for both hobbyists and professional engineers.

At the heart of the PIC16F886-E/SP lies a high-performance RISC CPU, which operates at a maximum speed of 20 MHz. With 8192 words of flash program memory, 368 bytes of RAM, and 256 bytes of EEPROM, this microcontroller provides ample space for complex programs and data storage. Additionally, its flash memory can be written and erased thousands of times, allowing for easy updates and code modifications.

The microcontroller boasts an impressive set of features, including:

  • 35 I/O pins, providing a wide range of interfacing options
  • Analog-to-Digital Converter (ADC) with up to 14 channels, perfect for sensor interfacing and data acquisition
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control operations
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), enabling serial communication with peripherals
  • A Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, facilitating communication with other microcontrollers and ICs
  • Watchdog Timer (WDT) to ensure the system continues to operate even if the software becomes unresponsive
  • Power-Saving Sleep mode for energy efficiency in battery-operated applications

The PIC16F886-E/SP also features an extended operating voltage range of 2.0V to 5.5V, allowing it to be used in environments with varying power supplies. Its robust design includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to the stable operation of the microcontroller during power-up sequences.

With its 40-pin SPDIP (Single In-Line Package), the PIC16F886-E/SP is easy to integrate into a variety of PCB designs. Whether you're designing a sophisticated control system or a simple DIY project, the PIC16F886-E/SP provides the flexibility and functionality needed to bring your ideas to life.

For those looking to develop with the PIC16F886-E/SP, Microchip offers comprehensive development tools, including software libraries, development boards, and in-circuit debuggers, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess