EN
  • EN
  • DE

PIC16F887-I/P

Part No PIC16F887-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 026784-PIC16F887-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F887-I/P CAD Model

Description

Microchip Technology's PIC16F887-I/P Microcontroller

The PIC16F887-I/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and performance in a wide range of embedded applications. This particular model comes in a 40-pin PDIP (Plastic Dual In-line Package) and operates with a standard temperature range, making it suitable for through-hole PCB assembly processes and ideal for hobbyists, educators, and professionals alike.

Key Features:

  • CPU: The core of the PIC16F887-I/P is a high-performance RISC CPU with a set of 35 instructions that enhance its efficiency in executing complex tasks. This makes the microcontroller a great choice for applications requiring a mix of control and computing tasks.
  • Memory: It boasts a generous 14KB of flash program memory, allowing ample space for application code, alongside 368 bytes of data memory (RAM) and 256 bytes of EEPROM for data storage.
  • I/O Ports: The device offers versatile input/output capabilities with 36 general-purpose I/O pins, which can be configured to support various peripherals and interfaces.
  • Integrated Peripherals: The microcontroller comes with a range of built-in peripherals, including an analog-to-digital converter (ADC) with up to 14 channels, two comparators, and two PWM (Pulse Width Modulation) modules, enhancing its capability to interact with analog signals and control devices like motors.
  • Communication: For communication purposes, the PIC16F887-I/P supports serial communication via USART, SPI, and I2C, allowing easy integration with other microcontrollers and peripherals.
  • Power Management: It is designed for low-power consumption with several power-saving modes, which is crucial for battery-operated and power-sensitive applications.
  • Operating Voltage: The microcontroller operates at a voltage range of 2.0V to 5.5V, providing flexibility in power supply design.

Applications:

The PIC16F887-I/P is ideal for a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set and ease of use make it a go-to choice for both simple and complex tasks requiring microcontroller intelligence.

With its rich set of features and Microchip's strong support ecosystem, the PIC16F887-I/P is a microcontroller that offers great value and performance for a multitude of embedded system projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3063 $51.6756
29+ $3.5334 $102.4686
44+ $3.4230 $150.6120
61+ $3.3126 $202.0686
79+ $3.2022 $252.9738
105+ $2.8709 $301.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess