EN
  • EN
  • DE

PIC16F916-I/SS

Part No PIC16F916-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 352 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 037853-PIC16F916-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F916-I/SS CAD Model

Description

Product Overview: PIC16F916-I/SS

The PIC16F916-I/SS is a versatile 8-bit microcontroller from the esteemed manufacturer, Microchip Technology. This compact yet powerful microcontroller is part of Microchip's extensive PIC16F family, known for its high performance, reliability, and ease of use. Designed to support a wide range of applications, the PIC16F916-I/SS is an ideal choice for embedded system developers looking for a cost-effective solution with a rich feature set.

The device comes in a 28-pin SSOP (Shrink Small Outline Package) form factor, providing a space-saving footprint while still offering ample I/O options for interfacing with peripherals. Its operating voltage ranges from 2.0V to 5.5V, which allows for flexibility in power-sensitive applications and compatibility with both TTL and CMOS logic levels.

Key Features:

  • Flash Memory: The PIC16F916-I/SS is equipped with 14KB of on-board flash memory, which is ideal for storing application code and data. Flash memory also allows for in-circuit reprogramming, simplifying updates and field modifications.
  • RAM and EEPROM: It boasts 256 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage, enabling persistent storage of critical data between power cycles.
  • I/O Pins: With 25 general-purpose I/O pins, this microcontroller provides ample connectivity for sensors, actuators, and other components.
  • Timers and Communication: It features three timers and multiple communication peripherals including USART, SPI, and I²C, supporting a variety of timing tasks and communication protocols essential for complex embedded systems.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 14 channels allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Customizable Oscillator: The device supports a range of oscillator options, including an internal oscillator block, which provides a stable clock source without the need for external components.

Applications:

The versatility of the PIC16F916-I/SS makes it suitable for a diverse array of applications, such as industrial control systems, automotive applications, consumer electronics, medical devices, and hobbyist projects. Its robust feature set enables designers to implement complex control systems and interactive interfaces with minimal additional components.

Ordering Information: The product is available with the part number PIC16F916-I/SS and is supported by Microchip's extensive range of development tools for rapid prototyping and easy integration into your projects.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1266 $53.6458
30+ $3.3860 $101.5800
46+ $3.2802 $150.8892
64+ $3.1743 $203.1552
82+ $3.0685 $251.6170
110+ $2.7511 $302.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,358 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess