EN
  • EN
  • DE

PIC16F946-I/PT

Part No PIC16F946-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP / MCU 8-bit PIC RISC 14KB Flash 5V 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 53
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 336 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037351-PIC16F946-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F946
Introduction Date April 18, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F946-I/PT CAD Model

Description

Product Overview: PIC16F946-I/PT

The PIC16F946-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is built on Microchip's advanced RISC architecture, providing a perfect blend of power and simplicity for designers and engineers.

Key Features:

  • Core: The device features a 14-bit instruction set for straightforward programming and operation, with a CPU speed of up to 20 MHz.
  • Memory: It boasts a generous 14KB of Flash program memory, along with 336 bytes of EEPROM data storage, and 256 bytes of RAM, ensuring ample space for complex applications and data handling.
  • I/O Pins: With 52 high-current sink/source input/output pins, this microcontroller can handle multiple tasks and interface with a variety of peripherals.
  • Analog-to-Digital Converter (ADC): The built-in 10-bit ADC with 14 channels allows for precise analog signal measurement and conversion, making it ideal for sensor interfacing and control applications.
  • Timers: It includes three flexible timers/counters that can be used for timing operations, pulse generation, and more.
  • Communication: The MCU supports various serial communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V provides flexibility for both low-power and standard applications.
  • Temperature Range: Designed to operate over an industrial temperature range, it can function between -40°C to +85°C, ensuring reliability in harsh conditions.

Packaging and Quality:

The PIC16F946-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology, making it ideal for compact and space-constrained designs. Microchip's commitment to quality means that this microcontroller is manufactured to high standards, ensuring stable performance and longevity in your projects.

Applications:

This MCU is incredibly versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, robotics, home appliances, and much more. Its rich feature set and robust design make it a go-to choice for both simple and complex tasks requiring a reliable microcontroller solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3404 $50.1060
37+ $2.7409 $101.4133
57+ $2.6552 $151.3464
78+ $2.5696 $200.4288
101+ $2.4839 $250.8739
135+ $2.2270 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess