EN
  • EN
  • DE
  • IT

PIC16HV540-04I/P

Part No PIC16HV540-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3.5 V to 15 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1088557-PIC16HV540-04I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16HV540-04I/P CAD Model

Description

Product Overview: PIC16HV540-04I/P

The PIC16HV540-04I/P is a high-performance, 8-bit microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is designed with versatility in mind, catering to a wide array of applications ranging from consumer electronics to industrial control systems. With its integrated high-voltage capabilities, the PIC16HV540-04I/P is particularly well-suited for applications that require direct driving of LED displays or other high-voltage outputs.

Key Features

  • CPU: The device is built around Microchip's powerful PIC architecture, featuring a CPU with an operating speed of 4 MHz, providing the efficiency and speed necessary for complex operations.
  • Memory: It comes equipped with 512 bytes of EPROM, ensuring ample space for application code, and 25 bytes of RAM for data storage.
  • I/O Ports: The microcontroller offers 12 I/O pins, giving developers the flexibility to connect a variety of peripherals and implement extensive functionality.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, but its high-voltage version allows for a wider range of power supply options.
  • Temperature Range: The device is robust and reliable, with an industrial temperature range of -40°C to +85°C, ensuring stable performance in extreme conditions.
  • Packaging: The PIC16HV540-04I/P is available in a Dual In-line Package (DIP), which facilitates easy insertion into standard breadboards and sockets for rapid prototyping and testing.

Applications

The microcontroller's high-voltage capabilities and versatile feature set make it an ideal choice for a variety of applications, including:

  • LED display drivers
  • Automotive systems
  • Small motor controllers
  • Battery management
  • Smart sensors
  • Consumer electronics

Microchip Technology's commitment to quality and longevity means that the PIC16HV540-04I/P is a reliable choice for designers looking to create durable and efficient systems. With its combination of performance, memory, and high-voltage operation, this microcontroller stands out as a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess