EN
  • EN
  • DE
  • IT

PIC16HV616-E/SL

Part No PIC16HV616-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 045854-PIC16HV616-E/SL
Case / Package 14-SOIC
Temperature Range - Operating -40°C to 125°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 2 V to 5 V
Data RAM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 3.5KB (2K x 14)
Number of I/O 11
Speed(Frequency) 20MHz
Part Core Size 8-Bit
Core Processor PIC
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian PIC16HV616-E/SL CAD Model

Description

PIC16HV616-E/SL Microcontroller

The PIC16HV616-E/SL is a high-performance, 8-bit microcontroller from Microchip Technology. Designed with versatility in mind, this microcontroller is perfect for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. Its enhanced features and low-power consumption make it an ideal choice for designers looking to optimize their systems for efficiency and reliability.

Key Features:

  • Flash Memory: This microcontroller comes with 3.5KB of flash memory, providing ample space for robust application code.
  • RAM: It is equipped with 128 bytes of RAM, allowing for efficient data manipulation and storage.
  • I/O Pins: With 12 I/O pins, the PIC16HV616-E/SL offers flexibility in interfacing with various peripherals and sensors.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 11 channels enables precise measurement of analog signals.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, provide extensive timing options for various application requirements.
  • Enhanced PWM: Enhanced Pulse Width Modulation capabilities allow for improved control in power applications.
  • In-Circuit Serial Programming™ (ICSP™): This feature provides convenient programming and reprogramming of the device, even after it is placed in a circuit.
  • High-Voltage Versions Available: The device can operate at high voltages, making it suitable for applications that require direct operation from mains voltages such as lighting applications.

Package and Temperature Range:

The PIC16HV616-E/SL is available in a 14-pin SOIC package, ensuring easy integration into various PCB designs. It operates over an industrial temperature range, making it resilient in harsh environments.

Applications:

Its robust feature set and high-voltage operation make the PIC16HV616-E/SL an excellent choice for applications such as LED lighting control, battery management, power supplies, smart sensors, and other embedded systems that require a compact, yet powerful microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess