EN
  • EN
  • DE
  • IT

PIC16LC57C-04/SO

Part No PIC16LC57C-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LC57
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC57C-04/SO-NDR,PIC16LC57C-04/SOR-ND,PIC16LC57C-04/SOR
Standard Package 27
Win Source Part Number 1322648-PIC16LC57C-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC57C-04/SO CAD Model

Description

Microchip Technology's PIC16LC57C-04/SO Microcontroller

The PIC16LC57C-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. Packaged in a sleek 28-pin SOIC (Small Outline Integrated Circuit) form factor, this device is particularly well-suited for space-constrained applications where a small footprint is essential.

Key Features:

  • CPU: The PIC16LC57C-04/SO boasts a powerful RISC architecture that allows for fast and efficient processing with a wide range of instructions that cater to various control tasks.
  • Clock Speed: This microcontroller operates at a clock speed of 4 MHz, providing a balanced trade-off between speed and power consumption, making it ideal for battery-powered or power-sensitive designs.
  • Program Memory: It comes with a generous 3 KB of on-chip EPROM, affording ample space for application code, which is particularly useful in applications where program updates are infrequent or done in a controlled environment.
  • I/O Ports: The device features 20 versatile input/output pins that support various digital interfaces and allow the microcontroller to interact with sensors, actuators, and other peripherals.
  • Timer Modules: With its built-in timer modules, the PIC16LC57C-04/SO is capable of handling time-related tasks such as pulse generation, measurement, and real-time event scheduling.
  • Low Power Consumption: Its design focuses on low power consumption, making it an excellent choice for portable and remote applications where power efficiency is paramount.
  • Temperature Range: The microcontroller operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the PIC16LC57C-04/SO makes it a prime candidate for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Personal health devices
  • Security systems

Overall, the PIC16LC57C-04/SO from Microchip Technology is an exceptional choice for designers looking for a reliable, cost-effective microcontroller that does not compromise on performance or features. Its combination of programmability, I/O capabilities, and low power consumption makes it a smart choice for a broad array of embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess