EN
  • EN
  • DE

PIC16LC57C-04I/SS

Part No PIC16LC57C-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP / MCU 8-bit PIC RISC 3KB PROM 5V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 72 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792013-PIC16LC57C-04I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC57
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC57C-04I/SS CAD Model

Description

Microchip Technology PIC16LC57C-04I/SS Microcontroller

The PIC16LC57C-04I/SS is a high-performance, low-power, 8-bit microcontroller from Microchip Technology, renowned for its robust design and versatility in various applications. This microcontroller is part of the expansive PIC family, offering a perfect blend of power efficiency and computational capability, making it an ideal choice for embedded systems and a wide range of electronics projects.

Featuring a compact SSOP (Shrink Small Outline Package) form factor, this microcontroller integrates seamlessly into space-constrained designs while providing ample functionality. With its operating temperature range of -40°C to +85°C, the PIC16LC57C-04I/SS is designed to reliably function in harsh environments, ensuring consistent performance across diverse industrial and consumer applications.

Key Features:

  • CPU: 8-bit architecture allows for simple yet effective instruction sets, making programming intuitive for developers.
  • Speed: 4 MHz clock speed ensures responsive operation, enabling real-time processing for time-sensitive tasks.
  • Memory: Equipped with 2048x12 bits of EPROM program memory and 72 bytes of data RAM, this microcontroller can handle complex operations and store sufficient data for most embedded applications.
  • I/O Ports: 20 versatile input/output pins provide ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Power Consumption: Low-power design facilitates energy-efficient operation, extending the battery life of portable devices.
  • Timers: Built-in timer functions enable precise event scheduling and time tracking, crucial for applications requiring timed operations.

The PIC16LC57C-04I/SS is supported by Microchip's robust development tools, including IDEs, in-circuit debuggers, and programmers, which streamline the development process from prototyping to production. Whether you're designing consumer electronics, automotive systems, or IoT devices, this microcontroller offers a reliable and cost-effective solution for your computing needs.

With its proven track record, the PIC16LC57C-04I/SS continues to be a go-to choice for engineers and hobbyists alike, delivering the performance and adaptability required to bring innovative ideas to life.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1111 $66.6666
13+ $9.1176 $118.5288
20+ $8.8323 $176.6460
28+ $8.5470 $239.3160
35+ $8.2629 $289.2015
47+ $7.4082 $348.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,659 pieces
In Stock: 1,645 pieces Factory Stock: 14 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess