EN
  • EN
  • DE

PIC16LC58A-04/SO

Part No PIC16LC58A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348594-PIC16LC58A-04/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC58A-04/SO CAD Model

Description

Microchip Technology's PIC16LC58A-04/SO Microcontroller

The PIC16LC58A-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect balance between power, efficiency, and versatility. This microcontroller is part of Microchip's renowned PIC family, which is well-known for its ease of use and wide range of applications in the electronics industry. The PIC16LC58A-04/SO variant comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

Key Features:

  • Clock Speed: The microcontroller operates at a clock speed of 4 MHz, providing a good trade-off between speed and power consumption.
  • Program Memory: It is equipped with 1K words of EPROM, offering ample space for application code and the flexibility to reprogram during the development phase.
  • Data Memory: The device includes 25 bytes of RAM, which is used for variable storage and data manipulation during operation.
  • I/O Ports: It features 12 I/O pins, allowing it to interface with a variety of peripherals and sensors, enhancing its usability in complex designs.
  • Instruction Set: The PIC16LC58A-04/SO utilizes a powerful instruction set that includes 33 single-word instructions, streamlining code development and execution.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 2.5V to 5.5V, accommodating diverse power requirements for different applications.

Applications:

The versatility of the PIC16LC58A-04/SO makes it a suitable choice for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Home appliances
  • Security systems

Design Support:

Microchip Technology offers robust support for the PIC16LC58A-04/SO microcontroller, including comprehensive datasheets, technical documentation, and development tools. Designers can take advantage of Microchip's MPLAB Integrated Development Environment (IDE) and in-circuit emulators for streamlined development and debugging. Additionally, a variety of application notes and sample code are available to help accelerate the design process and reduce time to market.

The PIC16LC58A-04/SO is a reliable and cost-effective solution for designers seeking a microcontroller that offers a good balance of performance, power efficiency, and programmability in a small form factor.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess