EN
  • EN
  • DE
  • IT

PIC16LC58B-04/SO

Part No PIC16LC58B-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 73 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC58
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC58B-04/SO-NDR
Standard Package 42
Win Source Part Number 1322105-PIC16LC58B-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC58B-04/SO CAD Model

Description

Microchip Technology PIC16LC58B-04/SO Microcontroller

The PIC16LC58B-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to offer a seamless blend of power and efficiency for a wide array of embedded applications. This microcontroller is housed in a small-outline (SO) package, making it an ideal choice for space-constrained applications.

Key Features:

  • CPU: The device features a powerful RISC architecture that allows for fast and efficient processing with a system clock of 4 MHz.
  • Memory: It comes with an ample amount of on-chip EPROM, providing robust storage capabilities for user programs.
  • I/O Ports: The PIC16LC58B-04/SO is equipped with versatile input/output ports that support a variety of peripherals, enhancing the device's interfacing capabilities.
  • Power Management: With its low-power consumption design, this microcontroller is optimized for battery-powered and power-sensitive applications.
  • Operating Voltage: It operates over a wide voltage range, affording flexibility across different power supply specifications.
  • Temperature Range: The device is specified for an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Timer Modules: Built-in timer modules facilitate precise event timing and pulse-width modulation (PWM) for tasks such as motor control and LED dimming.

Applications:

The PIC16LC58B-04/SO microcontroller is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

Conclusion:

Microchip's PIC16LC58B-04/SO provides a robust and flexible solution for designers seeking a microcontroller that balances performance with power efficiency. Its comprehensive feature set, coupled with Microchip's reputation for quality, makes it a go-to choice for a multitude of embedded system applications. Whether for hobbyist projects or commercial products, the PIC16LC58B-04/SO stands out as a reliable and cost-effective component.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess