EN
  • EN
  • DE

PIC16LC621A-04/SS

Part No PIC16LC621A-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088576-PIC16LC621A-04/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC621A-04/SS CAD Model

Description

Microchip Technology's PIC16LC621A-04/SS Microcontroller

The PIC16LC621A-04/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16 family, which is known for its ease of use, flexibility, and reliability in various electronic systems.

With its compact SSOP (Shrink Small Outline Package) form factor, the PIC16LC621A-04/SS is ideal for space-constrained applications while providing ample functionality. The device operates at a frequency of 4 MHz, offering a balance between processing speed and power consumption, making it suitable for battery-operated and power-sensitive designs.

Key Features:

  • Core: The microcontroller is built around an 8-bit PIC architecture, providing a solid foundation for efficient code execution and task management.
  • Memory: It comes with 1.75 KB of flash program memory and 128 bytes of RAM, which is sufficient for simple to moderately complex applications.
  • I/O Pins: The device has 13 I/O pins that are highly configurable, allowing designers to interface with sensors, actuators, and other peripherals with ease.
  • Timers: Equipped with an 8-bit timer and a 16-bit timer, the PIC16LC621A-04/SS can handle timing tasks, pulse generation, and event counting without burdening the CPU.
  • Analog Features: The microcontroller includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), enabling it to process analog signals from various sources.
  • Power Management: It features power-saving modes such as Idle and Power-down modes, which help in reducing power consumption when the device is not in active operation.
  • Onboard Oscillator: An internal RC oscillator provides a reliable clock source, eliminating the need for external clock components and further reducing the system's overall cost and complexity.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP for easy programming and reprogramming of the device, even after it has been placed in a circuit.

The PIC16LC621A-04/SS is a versatile microcontroller that can be used in various applications, such as consumer electronics, automation systems, automotive subsystems, and more. Its robust feature set, combined with Microchip's commitment to quality, ensures that this microcontroller is a reliable choice for designers looking to create efficient and cost-effective embedded solutions.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess